Fairview Microwave Inc. RF Circulators and Isolators FMWCR1002

Description
WG CIRCULATOR WR-75 10-15 GHZ 18
Request a Quote Datasheet
Description
WG CIRCULATOR WR-75 10-15 GHZ 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMWCR1002-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMWCR1002-ND
RF Circulators and Isolators 5328-FMWCR1002-ND
WG CIRCULATOR WR-75 10-15 GHZ 18

WG CIRCULATOR WR-75 10-15 GHZ 18

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMWCR1002-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 56 to 86MHz - UIYBDI6060E - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 56 to 86 MHz
View Details
Coaxial Isolators - NCI5258E - kTB Solutions
Specs
Component Isolator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details