Fairview Microwave Inc. Attenuators FMWAT1011-10

Description
WG FIXED ATTN WR-12 60-90 GHZ
Request a Quote Datasheet
Description
WG FIXED ATTN WR-12 60-90 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMWAT1011-10-ND - DigiKey
Thief River Falls, MN, United States
WG FIXED ATTN WR-12 60-90 GHZ

WG FIXED ATTN WR-12 60-90 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMWAT1011-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-292-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Manually Variable Attenuators - NCA1 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Attenuation 0.0 to 16 dB
View Details
RS Components, Ltd.
Specs
Frequency 1 GHz
Attenuation 20 dB
Connectors Type N; N
View Details
Attenuators - SKY12322-86LF - 064675-SKY12322-86LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 4 GHz
View Details
2 suppliers