Fairview Microwave Inc. Attenuators FMWAT1005-26

Description
WG FIXED ATTN WR-28 26.5-40 GHZ
Request a Quote Datasheet
Description
WG FIXED ATTN WR-28 26.5-40 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMWAT1005-26-ND - DigiKey
Thief River Falls, MN, United States
WG FIXED ATTN WR-28 26.5-40 GHZ

WG FIXED ATTN WR-28 26.5-40 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMWAT1005-26-ND
Product Name Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 12.4GHz - UIYCA10AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20500124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details