Fairview Microwave Inc. RF Antennas FMWAN770-10NF

Description
WR-770 WAVEGUIDE STANDARD GAIN H
Request a Quote Datasheet
Description
WR-770 WAVEGUIDE STANDARD GAIN H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN770-10NF-ND - DigiKey
Thief River Falls, MN, United States
WR-770 WAVEGUIDE STANDARD GAIN H

WR-770 WAVEGUIDE STANDARD GAIN H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN770-10NF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 1210.0 MHz
Gain 10 dB
VSWR 1.25 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 0600-00011-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details