Fairview Microwave Inc. RF Antennas FMWAN430-15SF

Description
WG ANTENNA WG COAX ADAPT WR-430-
Request a Quote Datasheet
Description
WG ANTENNA WG COAX ADAPT WR-430-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN430-15SF-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WG COAX ADAPT WR-430-

WG ANTENNA WG COAX ADAPT WR-430-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN430-15SF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 2150.0 MHz
Gain 15 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 5dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-GS5R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 5 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers