Fairview Microwave Inc. RF Antennas FMWAN284-10NF

Description
WG ANTENNA WG COAX ADAPT WR-284-
Request a Quote Datasheet
Description
WG ANTENNA WG COAX ADAPT WR-284-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN284-10NF-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WG COAX ADAPT WR-284-

WG ANTENNA WG COAX ADAPT WR-284-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN284-10NF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 3275.0 MHz
Gain 10 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
GPS/GLONASS L1+L2 Active Ceramic Patch Antenna With 1.13mm Cable (L-10cm) + UFL (8*8*4 mm) - ET-GPL12-5L10C-U8 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers