Fairview Microwave Inc. RF Antennas FMWAN159-15SF

Description
WG ANTENNA WG COAX ADAPT WR-159-
Request a Quote Datasheet
Description
WG ANTENNA WG COAX ADAPT WR-159-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN159-15SF-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WG COAX ADAPT WR-159-

WG ANTENNA WG COAX ADAPT WR-159-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN159-15SF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 5975.0 MHz
Gain 15 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 3dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-LT3R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 3 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers