Fairview Microwave Inc. RF Antennas FMWAN1167

Description
BROADBAND HORN ANTENNA, DUAL POL
Request a Quote Datasheet
Description
BROADBAND HORN ANTENNA, DUAL POL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN1167-ND - DigiKey
Thief River Falls, MN, United States
BROADBAND HORN ANTENNA, DUAL POL

BROADBAND HORN ANTENNA, DUAL POL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN1167-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 20000.0 to 32500.0 MHz
Gain 13 to 15.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
3G 9dBi Spring Magnetic Antenna With RG174 Cable (L-3MTR) + SMA Male St. Connector - ET-WC9M-1L3-SMS-B10 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers