Fairview Microwave Inc. RF Antennas FMWAN1160

Description
SPCL WG ANTENNA 1.85MM JACK 6-67
Request a Quote Datasheet
Description
SPCL WG ANTENNA 1.85MM JACK 6-67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN1160-ND - DigiKey
Thief River Falls, MN, United States
SPCL WG ANTENNA 1.85MM JACK 6-67

SPCL WG ANTENNA 1.85MM JACK 6-67

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN1160-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 36500.0 MHz
Gain 13 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-581 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G 15dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-5G15M-1L3-SMS-S16 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 15 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers