Fairview Microwave Inc. RF Antennas FMWAN090-20ELSF

Description
WG ANTENNA WG COAX ADAPT WR-90-
Request a Quote Datasheet
Description
WG ANTENNA WG COAX ADAPT WR-90-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN090-20ELSF-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WG COAX ADAPT WR-90-

WG ANTENNA WG COAX ADAPT WR-90-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN090-20ELSF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 10300.0 MHz
Gain 20 dB
VSWR 1.25 :1
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G LTE Ceramic SMD Antenna for Reliable High-Speed Connectivity - ET-WAG-P-LTE8-00-003 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Form Factor / Mounting Internal; Portable
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers