Fairview Microwave Inc. RF Antennas FMWAN075-15SF

Description
WG ANTENNA WG COAX ADAPT WR-75-
Request a Quote Datasheet
Description
WG ANTENNA WG COAX ADAPT WR-75-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN075-15SF-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WG COAX ADAPT WR-75-

WG ANTENNA WG COAX ADAPT WR-75-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN075-15SF-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 12500.0 MHz
Gain 15 dB
VSWR 1.25 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G2E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
VHF/UHF Antenna Kit - Model TV-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
GPS+ 4G Cup Shape Screw Mount Antenna with RG174 (L-1Mtr ) Cable + 2*SMA Male St. Connector - ET-GPLTWPS-1L1-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers