Fairview Microwave Inc. RF Antennas FMWAN028-20

Description
WG ANTENNA WR-28 26.5-40 GHZ
Request a Quote Datasheet
Description
WG ANTENNA WR-28 26.5-40 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMWAN028-20-ND - DigiKey
Thief River Falls, MN, United States
WG ANTENNA WR-28 26.5-40 GHZ

WG ANTENNA WR-28 26.5-40 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMWAN028-20-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 33250.0 MHz
Gain 20 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
GPS Flexible PCB Antenna with 1.13mm Black Cable (L-10CM) + UFL Connector - ET-GPFPC-5BL10CP38-U - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers