Fairview Microwave Inc. Attenuators FMW42AT001-30

Description
WG VAR ATTN WR-42 18-26.5 GHZ
Request a Quote Datasheet
Description
WG VAR ATTN WR-42 18-26.5 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMW42AT001-30-ND - DigiKey
Thief River Falls, MN, United States
WG VAR ATTN WR-42 18-26.5 GHZ

WG VAR ATTN WR-42 18-26.5 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMW42AT001-30-ND
Product Name Attenuators
Attenuation 0.0 to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 80W - UIYCA80AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o20208S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details
Attenuator - PCB Mount - 1011231 - Richardson RFPD
Specs
Frequency 40 GHz
Attenuation 0.0 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details