Fairview Microwave Inc. VCOs (Voltage Controlled Oscillators) FMVC31027

Description
VOLT CONTROL OSC 3.2GHZ-3.4GHZ
Request a Quote Datasheet
Description
VOLT CONTROL OSC 3.2GHZ-3.4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 5328-FMVC31027-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
5328-FMVC31027-ND
VCOs (Voltage Controlled Oscillators) 5328-FMVC31027-ND
VOLT CONTROL OSC 3.2GHZ-3.4GHZ

VOLT CONTROL OSC 3.2GHZ-3.4GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 5328-FMVC31027-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Module, SMA Connectors
Connectors SMA
Frequency 3200 to 3400 MHz
Phase Noise -88 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Frequency 2 to 60 MHz
View Details
Oscillators - 863-510ABA40M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details