Fairview Microwave Inc.
RF Switches
FMSW6602
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
5328-FMSW6602-ND |
|
Product Name
|
RF Switches |
|
Package Type
|
Chassis Mount
|
|
Operating Temperature
|
-25 to 65 C (-13 to 149 F)
|
|
Frequency Range
|
0.0 to 18000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; QFN, 6L,QFN, 6-pin
Frequency Range
5 to 1800 MHz
Isolation
27 dB
View Details
4 suppliers
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Package Type
Surface Mount
Frequency Range
100 to 20000 MHz
View Details