Fairview Microwave Inc. RF Switches FMSW6527

Description
EM RELAY SWITCH 26.5 GHZ 28 V SM
Request a Quote Datasheet
Description
EM RELAY SWITCH 26.5 GHZ 28 V SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6527-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6527-ND
RF Switches 5328-FMSW6527-ND
EM RELAY SWITCH 26.5 GHZ 28 V SM

EM RELAY SWITCH 26.5 GHZ 28 V SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6527-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -54 to 85 C (-65.2 to 185 F)
Frequency Range 0.0 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10 GHz High Isolation SP4T Switch - QPC6144 - Qorvo
Specs
Package Type SMT LGA
Frequency Range 50 to 10000 MHz
Insertion Loss 1 dB
View Details
GaAs SPDT 7 W Switch 20 MHz - 5 GHz - SKY13299-321LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 20 to 5000 MHz
Isolation 22 to 30 dB
View Details
3 suppliers
Absorptive SP8T, Solid State Switch, 0.1 - 18 GHz, 50Ω - TTL-1SP8T-183 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
2 suppliers
RF Coaxial Switches - NMS21T - kTB Solutions
Specs
Frequency Range 0.0 to 110000 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details