Fairview Microwave Inc. RF Switches FMSW6478

Description
EM RELAY SWITCH 40 GHZ 28 V 2.92
Request a Quote Datasheet
Description
EM RELAY SWITCH 40 GHZ 28 V 2.92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6478-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6478-ND
RF Switches 5328-FMSW6478-ND
EM RELAY SWITCH 40 GHZ 28 V 2.92

EM RELAY SWITCH 40 GHZ 28 V 2.92

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6478-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 65 C (-13 to 149 F)
Frequency Range 0.0 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - 1097076 - Richardson RFPD
Specs
Package Type Die
Frequency Range 500 to 6000 MHz
Insertion Loss 0.5000 dB
View Details
0.9 to 4.0 GHz, 125 W High-Power Silicon PIN Diode SPDT Switch - SKY12215-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 900 to 4000 MHz
Isolation 31 to 43 dB
View Details
5 suppliers
Mechanical Switch Assembly, 1 x SP12T, DC - 18 GHz, SMA - RCM-1SP12T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMS2ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details