Fairview Microwave Inc. RF Switches FMSW6351

Description
EM RELAY SWITCH 18 GHZ 12 V SMA
Request a Quote Datasheet
Description
EM RELAY SWITCH 18 GHZ 12 V SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6351-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6351-ND
RF Switches 5328-FMSW6351-ND
EM RELAY SWITCH 18 GHZ 12 V SMA

EM RELAY SWITCH 18 GHZ 12 V SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6351-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC1217QTR13-5KTR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 698 to 6000 MHz
View Details
0.7 to 3.8 GHz SP8T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13637-695LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 700 to 3800 MHz
Isolation 25 dB
View Details
5 suppliers
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - MTS-18XL-B+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS6T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 16000 MHz
Type SP3T~SP6T
View Details