Skyworks Solutions, Inc. RF Switches AS196-307LF

Description
RF Switch IC GSM, ISM, PCS, WCDMA SPDT 6GHz 50Ohm 16-LPCC (4x4)
Request a Quote Datasheet
Description
RF Switch IC GSM, ISM, PCS, WCDMA SPDT 6GHz 50Ohm 16-LPCC (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 863-1007-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1007-2-ND
RF Switches 863-1007-2-ND
RF Switch IC GSM, ISM, PCS, WCDMA SPDT 6GHz 50Ohm 16-LPCC (4x4)

RF Switch IC GSM, ISM, PCS, WCDMA SPDT 6GHz 50Ohm 16-LPCC (4x4)

Buy Now Datasheet
RF Switches - AS196-307LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
AS196-307LF
RF Switches AS196-307LF
RF Switch IC GSM, ISM, PCS, WCDMA SPDT 6 GHz 50Ohm 16-LPCC (4x4)

RF Switch IC GSM, ISM, PCS, WCDMA SPDT 6 GHz 50Ohm 16-LPCC (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 863-1007-2-ND AS196-307LF
Product Name RF Switches RF Switches
Package Type Surface Mount; 16-VQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 6000 MHz 0.3000 to 6000 MHz
Insertion Loss 1.6 dB 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2-63DRB+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
View Details
RF Coaxial Switches - NMS22 - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details