Fairview Microwave Inc. RF Switches FMSW6330

Description
EM RELAY SWITCH 50 GHZ 28 V 2.4M
Request a Quote Datasheet
Description
EM RELAY SWITCH 50 GHZ 28 V 2.4M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6330-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6330-ND
RF Switches 5328-FMSW6330-ND
EM RELAY SWITCH 50 GHZ 28 V 2.4M

EM RELAY SWITCH 50 GHZ 28 V 2.4M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6330-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC2320SRDKR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 20 to 15000 MHz
View Details
RF Switches - 863-1453-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 12-TFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 3000 MHz
View Details
3 suppliers
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRXB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF Coaxial Switches - NMS6T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 16000 MHz
Type SP3T~SP6T
View Details