Fairview Microwave Inc. RF Switches FMSW6239

Description
PIN DIODE SWITCH SMA SPDT 12GHZ
Request a Quote Datasheet
Description
PIN DIODE SWITCH SMA SPDT 12GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW6239-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW6239-ND
RF Switches 5328-FMSW6239-ND
PIN DIODE SWITCH SMA SPDT 12GHZ

PIN DIODE SWITCH SMA SPDT 12GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW6239-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 8000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - 1075674 - Richardson RFPD
Specs
Package Type QFN
Frequency Range 500 to 12000 MHz
Insertion Loss 1 dB
View Details
0.1–3.0 GHz DP5T Switch - SKY13397-388LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 100 to 3000 MHz
Isolation 29 dB
View Details
2 suppliers
Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω - CSWA2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Frequency Range 500 to 6000 MHz
View Details
RF Coaxial Switches - NMS6KT - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type SP3T~SP6T(Terminated)
View Details