Fairview Microwave Inc.
RF Switches
FMSW5026
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
5328-FMSW5026-ND |
|
Product Name
|
RF Switches |
|
Package Type
|
Chassis Mount
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Frequency Range
|
500 to 43500 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount
Frequency Range
100 to 40000 MHz
View Details
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Frequency Range
0.0 to 40000 MHz
Type
Double Pole Double Throw; DPDT
View Details
Crane Aerospace & Electronics
Frequency Range
5 to 1000 MHz
Insertion Loss
2 dB
Isolation
45 dB
View Details