Fairview Microwave Inc. RF Switches FMSW2011

Description
PIN DIODE SWITCH 2.92MM SPST 40G
Request a Quote Datasheet
Description
PIN DIODE SWITCH 2.92MM SPST 40G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6388-FMSW2011-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
6388-FMSW2011-ND
RF Switches 6388-FMSW2011-ND
PIN DIODE SWITCH 2.92MM SPST 40G

PIN DIODE SWITCH 2.92MM SPST 40G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6388-FMSW2011-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -30 to 60 C (-22 to 140 F)
Frequency Range 50 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS12WN6 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 50 to 9000 MHz
Insertion Loss 0.1600 dB
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
0.1 to 6.0 GHz SP3T Switch - SKY13588-460LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Type SP3T (R)
View Details
3 suppliers
Absorptive SPDT, SMT Solid State Switch, 100 - 6000 MHz, 50Ω - HSWA2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 100 to 6000 MHz
View Details
3 suppliers