Fairview Microwave Inc. RF Switches FMSW1115

Description
PIN DIODE SWITCH FIELD REPLACEAB
Request a Quote Datasheet
Description
PIN DIODE SWITCH FIELD REPLACEAB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 5328-FMSW1115-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
5328-FMSW1115-ND
RF Switches 5328-FMSW1115-ND
PIN DIODE SWITCH FIELD REPLACEAB

PIN DIODE SWITCH FIELD REPLACEAB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 5328-FMSW1115-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 43500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Blocking Switch Matrix, 4 x 4, DC - 18 GHz, 3U, SMA - ZT-4X4B-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1.1 to 2.2 dB
View Details
Waveguide Switches - NWSD-22 - kTB Solutions
Specs
Frequency Range 33000 to 50000 MHz
Type Double Pole Double Throw; DPDT
View Details