Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF MIXERS
FAIRVIEW MICROWAVE INC.
FMMX9006 -- RF MIXERS
Fairview Microwave Inc.
RF Mixers
FMMX9006
Description
MIXER 2.92MM 3.5 GHZ 17 DBM IQ
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
MIXER 2.92MM 3.5 GHZ 17 DBM IQ
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Mixers
5328-FMMX9006-ND
RF Mixers
5328-FMMX9006-ND
MIXER 2.92MM 3.5 GHZ 17 DBM IQ
MIXER 2.92MM 3.5 GHZ 17 DBM IQ
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Mixers
Product Number
5328-FMMX9006-ND
Product Name
RF Mixers
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
Level 7, SMT Double Balanced Mixer, RF/LO Freq 50 - 1000 MHz
ADE-12+
Specs
Package Type
Surface Mount
Mixer Type
Double Balanced
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
5
suppliers
kTB Solutions
IQ Mixers
NIM-1750-5000
Specs
RF
1750 to 5000 MHz
LO
1750 to 5000 MHz
IF
0.0 to 2000 MHz
View Details
Crane Aerospace & Electronics
Mixers
STTB-4003
Specs
Package Type
Connectorized; Connectorized
LO Power
+10 dBm; 10
LO
1000 to 10000 MHz
View Details
Marki Microwave LLC
M1-0218LP, Double-Balanced Mixers
M1-0218LP
Specs
Package Type
Connectorized; connectorized
Mixer Type
Double Balanced; mixers
RF
2000 to 18000 MHz
View Details