Fairview Microwave Inc. RF Circulators and Isolators FMIR1039

Description
ISOLATOR SMA JACK 2GHZ-6GHZ 10 W
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 2GHZ-6GHZ 10 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1039-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1039-ND
RF Circulators and Isolators 5328-FMIR1039-ND
ISOLATOR SMA JACK 2GHZ-6GHZ 10 W

ISOLATOR SMA JACK 2GHZ-6GHZ 10 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1039-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial type 1.35 to 2.7GHz - UIYBCC10149A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Coaxial Circulators - NCC2528X - kTB Solutions
Specs
Component Circulator
Frequency Range: 1200 to 2500 MHz
Isolation 20 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details