Fairview Microwave Inc. RF Circulators and Isolators FMIR1038

Description
ISOLATOR 2.4MM JACK 35GHZ-42.5GH
Request a Quote Datasheet
Description
ISOLATOR 2.4MM JACK 35GHZ-42.5GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1038-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1038-ND
RF Circulators and Isolators 5328-FMIR1038-ND
ISOLATOR 2.4MM JACK 35GHZ-42.5GH

ISOLATOR 2.4MM JACK 35GHZ-42.5GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1038-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Microstrip Circulator Magnetic Shield 8 to 12GHz - UIYDMC109B - UIY Inc.
Specs
Component Circulator
Package Size 10.4mm x 9mm x 4mm
Frequency Range: 8000 to 12000 MHz
View Details
Coaxial Isolators - NCI16080H - kTB Solutions
Specs
Component Isolator
Frequency Range: 380 to 470 MHz
Isolation 60 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details