Fairview Microwave Inc. RF Circulators and Isolators FMIR1032

Description
ISOLATOR SMA JACK 1GHZ-2GHZ 10 W
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 1GHZ-2GHZ 10 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1032-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1032-ND
RF Circulators and Isolators 5328-FMIR1032-ND
ISOLATOR SMA JACK 1GHZ-2GHZ 10 W

ISOLATOR SMA JACK 1GHZ-2GHZ 10 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1032-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 380 to 460MHz - UIYBDI3538A - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 380 to 460 MHz
View Details
Drop-In Isolators - NDI1313M - kTB Solutions
Specs
Component Isolator
Frequency Range: 1700 to 6000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details