Fairview Microwave Inc. RF Circulators and Isolators FMIR1031

Description
ISOLATOR SMA JACK 6GHZ-18GHZ 10
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 6GHZ-18GHZ 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1031-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1031-ND
RF Circulators and Isolators 5328-FMIR1031-ND
ISOLATOR SMA JACK 6GHZ-18GHZ 10

ISOLATOR SMA JACK 6GHZ-18GHZ 10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1031-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 5 to 20GHz - UIYDC815A - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 5000 to 20000 MHz
View Details
Drop-In Isolators - NDI5050A - kTB Solutions
Specs
Component Isolator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details