Fairview Microwave Inc. RF Circulators and Isolators FMIR1030

Description
ISOLATOR SMA PLUG 6GHZ-18GHZ 10
Request a Quote Datasheet
Description
ISOLATOR SMA PLUG 6GHZ-18GHZ 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1030-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1030-ND
RF Circulators and Isolators 5328-FMIR1030-ND
ISOLATOR SMA PLUG 6GHZ-18GHZ 10

ISOLATOR SMA PLUG 6GHZ-18GHZ 10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1030-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 51 to 59GHz - UIYWI2025A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 25.5mm x 15mm
View Details
Coaxial Circulators - NCC-26500-40000-5-K - kTB Solutions
Specs
Component Circulator
Frequency Range: 26500 to 40000 MHz
Isolation 14 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details