Fairview Microwave Inc. RF Circulators and Isolators FMIR1027

Description
ISOLATOR SMA PLUG 8GHZ-12GHZ 10
Request a Quote Datasheet
Description
ISOLATOR SMA PLUG 8GHZ-12GHZ 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1027-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1027-ND
RF Circulators and Isolators 5328-FMIR1027-ND
ISOLATOR SMA PLUG 8GHZ-12GHZ 10

ISOLATOR SMA PLUG 8GHZ-12GHZ 10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1027-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

RF Circulator Coaxial connector 700 to 2500MHz - UIYCC3232A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
Surface Mount Circulators - NSC18 - kTB Solutions
Specs
Component Circulator
Frequency Range: 1400 to 2655 MHz
Isolation 23 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details