Fairview Microwave Inc. RF Circulators and Isolators FMIR1026

Description
ISOLATOR SMA JACK 8GHZ-12GHZ 10
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 8GHZ-12GHZ 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1026-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1026-ND
RF Circulators and Isolators 5328-FMIR1026-ND
ISOLATOR SMA JACK 8GHZ-12GHZ 10

ISOLATOR SMA JACK 8GHZ-12GHZ 10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1026-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Coaxial 140 to 300MHz - UIYCI5656A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 56mm x 56mm x 15mm
View Details
Surface Mount Circulators - NSC25R4 - kTB Solutions
Specs
Component Circulator
Frequency Range: 410 to 505 MHz
Isolation 18 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details