Fairview Microwave Inc. RF Circulators and Isolators FMIR1023

Description
ISOLATOR SMA JACK 8GHZ-18GHZ 5 W
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 8GHZ-18GHZ 5 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1023-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1023-ND
RF Circulators and Isolators 5328-FMIR1023-ND
ISOLATOR SMA JACK 8GHZ-18GHZ 5 W

ISOLATOR SMA JACK 8GHZ-18GHZ 5 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1023-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 26.5 to 40GHz - UIYWI2445A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 24mm x 45mm x 19.1mm
View Details
Drop-In Circulators - NDC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details