Fairview Microwave Inc. RF Circulators and Isolators FMIR1022

Description
ISOLATOR TYPE N JACK 7GHZ-12.4GH
Request a Quote Datasheet
Description
ISOLATOR TYPE N JACK 7GHZ-12.4GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1022-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1022-ND
RF Circulators and Isolators 5328-FMIR1022-ND
ISOLATOR TYPE N JACK 7GHZ-12.4GH

ISOLATOR TYPE N JACK 7GHZ-12.4GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1022-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 3 to 6GHz - UIYBCC2528A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details
Drop-In Circulators - NDC3838X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 20 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details