Fairview Microwave Inc. RF Circulators and Isolators FMIR1018

Description
ISOLATOR TYPE N JACK 2GHZ-4GHZ 5
Request a Quote Datasheet
Description
ISOLATOR TYPE N JACK 2GHZ-4GHZ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1018-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1018-ND
RF Circulators and Isolators 5328-FMIR1018-ND
ISOLATOR TYPE N JACK 2GHZ-4GHZ 5

ISOLATOR TYPE N JACK 2GHZ-4GHZ 5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1018-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 225 to 400MHz - UIYBDI6060F - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 225 to 400 MHz
View Details
Coaxial Isolators - NCI2025X - kTB Solutions
Specs
Component Isolator
Frequency Range: 1300 to 4000 MHz
Isolation 20 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details