Fairview Microwave Inc. RF Circulators and Isolators FMIR1014

Description
ISOLATOR TYPE N JACK 1GHZ-2GHZ 5
Request a Quote Datasheet
Description
ISOLATOR TYPE N JACK 1GHZ-2GHZ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMIR1014-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMIR1014-ND
RF Circulators and Isolators 5328-FMIR1014-ND
ISOLATOR TYPE N JACK 1GHZ-2GHZ 5

ISOLATOR TYPE N JACK 1GHZ-2GHZ 5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMIR1014-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Circulator coaxial type 70 to 130MHz - UIYCC100100A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 100mm x 100mm x 40mm
View Details
Coaxial Circulators - NCC8080E - kTB Solutions
Specs
Component Circulator
Frequency Range: 150 to 890 MHz
Isolation 19 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details