Fairview Microwave Inc. RF Circulators and Isolators FMCR1033

Description
CIRCULATOR 3-5 GHZ 10 W SMA
Request a Quote Datasheet
Description
CIRCULATOR 3-5 GHZ 10 W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1033-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1033-ND
RF Circulators and Isolators 5328-FMCR1033-ND
CIRCULATOR 3-5 GHZ 10 W SMA

CIRCULATOR 3-5 GHZ 10 W SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1033-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 45 to 270MHz - UIYDDI12075A - UIY Inc.
Specs
Component Isolator
Package Size 120mm x 75mm x 28mm
Frequency Range: 45 to 270 MHz
View Details
Coaxial Circulators - NCC1319C - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 13300 MHz
Isolation 10 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details