Fairview Microwave Inc. RF Circulators and Isolators FMCR1032

Description
CIRCULATOR 26.5-40 GHZ 10 W 2.92
Request a Quote Datasheet
Description
CIRCULATOR 26.5-40 GHZ 10 W 2.92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1032-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1032-ND
RF Circulators and Isolators 5328-FMCR1032-ND
CIRCULATOR 26.5-40 GHZ 10 W 2.92

CIRCULATOR 26.5-40 GHZ 10 W 2.92

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1032-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 10 to 15GHz - UIYWI4444A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 44.5mm x 44.5mm x 38.1mm
View Details
Coaxial Isolators - NCI9650H - kTB Solutions
Specs
Component Isolator
Frequency Range: 350 to 470 MHz
Isolation 40 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details