Fairview Microwave Inc. RF Circulators and Isolators FMCR1031

Description
CIRCULATOR 2-4 GHZ 100 W TYPE N
Request a Quote Datasheet
Description
CIRCULATOR 2-4 GHZ 100 W TYPE N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1031-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1031-ND
RF Circulators and Isolators 5328-FMCR1031-ND
CIRCULATOR 2-4 GHZ 100 W TYPE N

CIRCULATOR 2-4 GHZ 100 W TYPE N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1031-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Isolator Drop in 140 to 300MHz - UIYDI5663A - UIY Inc.
Specs
Component Isolator
Package Size 56mm x 63.5mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Drop-In Circulators - NDC5050A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details