Fairview Microwave Inc. RF Circulators and Isolators FMCR1024

Description
CIRCULATOR 11-18 GHZ 5 W SMA
Request a Quote Datasheet
Description
CIRCULATOR 11-18 GHZ 5 W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1024-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1024-ND
RF Circulators and Isolators 5328-FMCR1024-ND
CIRCULATOR 11-18 GHZ 5 W SMA

CIRCULATOR 11-18 GHZ 5 W SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1024-ND
Product Name RF Circulators and Isolators
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Isolator 600 to 900MHz - UIYBCI6060G - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 26mm
View Details
Coaxial Circulators - NCC5050A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details