Fairview Microwave Inc. RF Circulators and Isolators FMCR1021

Description
CIRCULATOR 7-12.4 GHZ 5 W SMA
Request a Quote Datasheet
Description
CIRCULATOR 7-12.4 GHZ 5 W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1021-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1021-ND
RF Circulators and Isolators 5328-FMCR1021-ND
CIRCULATOR 7-12.4 GHZ 5 W SMA

CIRCULATOR 7-12.4 GHZ 5 W SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1021-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 5.4 to 8.0GHz - UIYWI49100A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 68.3mm x 80mm x 49.2mm
View Details
Drop-In Circulators - NDC1313T - kTB Solutions
Specs
Component Circulator
Frequency Range: 1200 to 6000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details