Fairview Microwave Inc. RF Circulators and Isolators FMCR1018

Description
CIRCULATOR 2-4 GHZ 50 W TYPE N
Request a Quote Datasheet
Description
CIRCULATOR 2-4 GHZ 50 W TYPE N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1018-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1018-ND
RF Circulators and Isolators 5328-FMCR1018-ND
CIRCULATOR 2-4 GHZ 50 W TYPE N

CIRCULATOR 2-4 GHZ 50 W TYPE N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1018-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

10KW High Power Circulator coaxial type 100-200MHz - UIYCC120140A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 120mm x 140mm x 50mm
View Details
Coaxial Circulators - NCC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details