Fairview Microwave Inc. RF Circulators and Isolators FMCR1017

Description
CIRCULATOR 2-4 GHZ 50 W SMA
Request a Quote Datasheet
Description
CIRCULATOR 2-4 GHZ 50 W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1017-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1017-ND
RF Circulators and Isolators 5328-FMCR1017-ND
CIRCULATOR 2-4 GHZ 50 W SMA

CIRCULATOR 2-4 GHZ 50 W SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1017-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type Dual Junction 3 to 6GHz - UIYBDI5028A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3000 to 6000 MHz
View Details
Coaxial Circulators - NCC-2000-4000-K5-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details