Fairview Microwave Inc. RF Circulators and Isolators FMCR1014

Description
CIRCULATOR 1-2 GHZ 50 W TYPE N
Request a Quote Datasheet
Description
CIRCULATOR 1-2 GHZ 50 W TYPE N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1014-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1014-ND
RF Circulators and Isolators 5328-FMCR1014-ND
CIRCULATOR 1-2 GHZ 50 W TYPE N

CIRCULATOR 1-2 GHZ 50 W TYPE N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1014-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 2 to 6GHz - UIYBCC3030A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 30.5mm x 30.5mm x 15mm
View Details
Coaxial Circulators - NCC-26500-40000-5-K - kTB Solutions
Specs
Component Circulator
Frequency Range: 26500 to 40000 MHz
Isolation 14 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details