Fairview Microwave Inc. RF Circulators and Isolators FMCR1011

Description
CIRCULATOR 11-18 GHZ 50 W SMA
Request a Quote Datasheet
Description
CIRCULATOR 11-18 GHZ 50 W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1011-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1011-ND
RF Circulators and Isolators 5328-FMCR1011-ND
CIRCULATOR 11-18 GHZ 50 W SMA

CIRCULATOR 11-18 GHZ 50 W SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1011-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 700 to 5000MHz - UIYCI2528A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28.5mm x 15mm
View Details
Drop-In Circulators - NDC1313TB - kTB Solutions
Specs
Component Circulator
Frequency Range: 2110 to 2170 MHz
Isolation 20 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details