Fairview Microwave Inc. RF Circulators and Isolators FMCR1009

Description
CIRCULATOR 7-12.4 GHZ 50 W TYPE
Request a Quote Datasheet
Description
CIRCULATOR 7-12.4 GHZ 50 W TYPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1009-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1009-ND
RF Circulators and Isolators 5328-FMCR1009-ND
CIRCULATOR 7-12.4 GHZ 50 W TYPE

CIRCULATOR 7-12.4 GHZ 50 W TYPE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1009-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 700 to 2000MHz - UIYCI3434A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Coaxial Isolators - NCI-5600-5800-K2-50-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 5600 to 5800 MHz
Isolation 20 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details