Fairview Microwave Inc. RF Circulators and Isolators FMCR1008

Description
CIRCULATOR 7-12.4 GHZ 50 W SMA
Request a Quote Datasheet
Description
CIRCULATOR 7-12.4 GHZ 50 W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1008-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1008-ND
RF Circulators and Isolators 5328-FMCR1008-ND
CIRCULATOR 7-12.4 GHZ 50 W SMA

CIRCULATOR 7-12.4 GHZ 50 W SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1008-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 5 to 7.5GHz - UIYMC1010A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 7500 MHz
View Details
Drop-In Isolators - NDI1318X - kTB Solutions
Specs
Component Isolator
Frequency Range: 10500 to 11000 MHz
Isolation 20 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details