Fairview Microwave Inc. RF Circulators and Isolators FMCR1007

Description
CIRCULATOR 4-8 GHZ 50 W TYPE N
Request a Quote Datasheet
Description
CIRCULATOR 4-8 GHZ 50 W TYPE N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1007-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1007-ND
RF Circulators and Isolators 5328-FMCR1007-ND
CIRCULATOR 4-8 GHZ 50 W TYPE N

CIRCULATOR 4-8 GHZ 50 W TYPE N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1007-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 40.5 to 43.5GHz - UIYWI2836A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 28.6mm x 36.7mm x 12.7mm
View Details
Coaxial Isolators - NCI1626B - kTB Solutions
Specs
Component Isolator
Frequency Range: 3700 to 5000 MHz
Isolation 20 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details