Fairview Microwave Inc. RF Circulators and Isolators FMCR1003

Description
CIRCULATOR 1.7-2.2 GHZ 100 W TYP
Request a Quote Datasheet
Description
CIRCULATOR 1.7-2.2 GHZ 100 W TYP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1003-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1003-ND
RF Circulators and Isolators 5328-FMCR1003-ND
CIRCULATOR 1.7-2.2 GHZ 100 W TYP

CIRCULATOR 1.7-2.2 GHZ 100 W TYP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1003-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1.7 to 3.5GHz - UIYBCI4040A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
Coaxial Circulators - NCC5050A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details