Fairview Microwave Inc. RF Circulators and Isolators FMCR1002

Description
CIRCULATOR 1.7-2.2 GHZ 100 W SMA
Request a Quote Datasheet
Description
CIRCULATOR 1.7-2.2 GHZ 100 W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMCR1002-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMCR1002-ND
RF Circulators and Isolators 5328-FMCR1002-ND
CIRCULATOR 1.7-2.2 GHZ 100 W SMA

CIRCULATOR 1.7-2.2 GHZ 100 W SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMCR1002-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial 2 to 4GHz - UIYBCC3234A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 32mm x 34mm x 21mm
View Details
Drop-In Circulators - NDC2528C - kTB Solutions
Specs
Component Circulator
Frequency Range: 2700 to 6000 MHz
Isolation 16 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details